The PT-20364-I is a lift and tilt combination table designed for independent lifting and tilting operations, with a 2,000 lb capacity, 36 in. lift travel, and a platform size range of 30 x 48 in. to 48 x 60 in. It has a lowered height of 14.5 in. and a raised height of 50.5 in., with lift and tilt speeds of 11 sec and 7 sec respectively. The unit features a 2 HP internal motor, conforms to ISO 9001:2015, and includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and a baked enamel finish. The shipping weight is 920 lbs.
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Tilt Tables |
| Product Number | PT-20364-I |
| Product Name | Lift & Tilt Combination Table |
| Power | Motor |