Keystone Electronics Corp.
5mm Low Profile SMT Holder
4528TR
Description
Part Number: 4528TR
# of Fuses: 1
Current Rating: 5 Amps
Fuse Entry: Vertical
Fuse Reference: 5mm x 20mm fuses
Fuse Size: 5mm
Material: PA9T
Mounting: SMT
Packaging: Tape and Reel - 350 / 15" reel
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 4528TR
# of Fuses: 1
Current Rating: 5 Amps
Fuse Entry: Vertical
Fuse Reference: 5mm x 20mm fuses
Fuse Size: 5mm
Material: PA9T
Mounting: SMT
Packaging: Tape and Reel - 350 / 15" reel
Request a Quote
Email Supplier
Suppliers
5mm Low Profile SMT Holder
4528TR
Part Number: 4528TR
# of Fuses: 1
Current Rating: 5 Amps
Fuse Entry: Vertical
Fuse Reference: 5mm x 20mm fuses
Fuse Size: 5mm
Material: PA9T
Mounting: SMT
Packaging: Tape and Reel - 350 / 15" reel
Part Number: 4528TR
- # of Fuses: 1
- Current Rating: 5 Amps
- Fuse Entry: Vertical
- Fuse Reference: 5mm x 20mm fuses
- Fuse Size: 5mm
- Material: PA9T
- Mounting: SMT
- Packaging: Tape and Reel - 350 / 15" reel
Buy Now
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
4528TR |
|
Product Name
|
5mm Low Profile SMT Holder |
|
Standard Fuse Size Accomodated
|
5mm x 20mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
15 amps
Mounting
Rivet
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; THM
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
40 amps
Mounting
Fuse Clip; THM
View Details
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Other; (5mm)
View Details