VICFUSE Fuse Blocks - VF-2009

Description
Rated current: 10A Rated voltage: 250V Applicable fuse:5*20mm Safety certification: 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2, Product diagram:
Request a Quote
Description
Rated current: 10A Rated voltage: 250V Applicable fuse:5*20mm Safety certification: 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2, Product diagram:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks - VF-2009 -  - VICFUSE
Shenzhen, China
Fuse Blocks - VF-2009
Fuse Blocks - VF-2009
Rated current: 10A Rated voltage: 250V Applicable fuse:5*20mm Safety certification: 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2, Product diagram:

Rated current: 10A
Rated voltage: 250V
Applicable fuse:5*20mm

Safety certification:

1, parameter:
Insertion/extraction force:1Kg.Min
Dielectric strength:AC2000V Min 60Sec
Insulation resistance:100MΩ Min 500VDC
Temperature rise:60℃ Max
voltage drop:15mV Max
2, Product diagram:

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuse Holders
Product Name Fuse Blocks - VF-2009
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-211T -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - V-71 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 to 12 volts
View Details
Fuse Holders - FPG1 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details