Interpower PC-Board Mount Fuse Clip (with End Stops) 8091A3399-10

Description
N.A. Current Rating: A Int'l Current Rating: A N.A. Voltage Rating: VAC Int'l Voltage Rating: VAC Fuse Size : 5x20mm Terminal Style: Solder Pins Terminal Material: Spring Bronze Mounting Style: PC-Board General Material: Spring Bronze Color: Silver CE Marking: no
Request a Quote Datasheet
Description
N.A. Current Rating: A Int'l Current Rating: A N.A. Voltage Rating: VAC Int'l Voltage Rating: VAC Fuse Size : 5x20mm Terminal Style: Solder Pins Terminal Material: Spring Bronze Mounting Style: PC-Board General Material: Spring Bronze Color: Silver CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Oskaloosa, IA, United States
PC-Board Mount Fuse Clip (with End Stops)
8091A3399-10
PC-Board Mount Fuse Clip (with End Stops) 8091A3399-10
N.A. Current Rating: A Int'l Current Rating: A N.A. Voltage Rating: VAC Int'l Voltage Rating: VAC Fuse Size : 5x20mm Terminal Style: Solder Pins Terminal Material: Spring Bronze Mounting Style: PC-Board General Material: Spring Bronze Color: Silver CE Marking: no

N.A. Current Rating: A

Int'l Current Rating: A

N.A. Voltage Rating: VAC

Int'l Voltage Rating: VAC

Fuse Size : 5x20mm

Terminal Style: Solder Pins

Terminal Material: Spring Bronze

Mounting Style: PC-Board

General Material: Spring Bronze

Color: Silver

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 8091A3399-10
Product Name PC-Board Mount Fuse Clip (with End Stops)
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details