Optical Zonu Corporation RF Receiver, Transmitter, and Transceiver Finished Units A13-Z816-D47-AS-SL

Description
RF Transmitter 20MHz ~ 6GHz GPS, LTE Connector, RS-232 38.4kbps
Description
RF Transmitter 20MHz ~ 6GHz GPS, LTE Connector, RS-232 38.4kbps
Datasheet
Datasheet Summary
Powered by GS/AI

The A13-Z816-D47-AS-SL is a high-performance RF over Fiber (RFoF) optical transceiver designed for applications requiring a wide bandwidth of 30 MHz to 6.0 GHz. It operates within a temperature range of -20°C to +75°C and has a compact size of approximately 3 x 5 x 1.25 inches, weighing ¬æ pound. The device supports a DC input range of +9V to +30V and features automatic optical power control for optimal performance. This transceiver can be configured as either a transmitter or receiver and is housed in a rugged, dust-tight metal casing. It offers high spurious-free dynamic range (SFDR) and is suitable for various applications, including satellite communications, cellular backhaul, and GPS distribution. The standard optical connector is SC/APC, with an optional FC/APC for low back reflection applications. The RF interface utilizes a 50 Ohm SMA connector, and additional monitoring and alarm functions are accessible via a DB9 connector. The A13-Z816-D47-AS-SL is particularly advantageous for installations requiring immunity from electromagnetic interference (EMI) and lightning, making it a reliable alternative to traditional coaxial cable systems. Its capabilities in handling RF signals in their native format across a broad frequency range make it a strong candidate for engineers looking to implement RF over fiber solutions.

Datasheet Summary
Powered by GS/AI

The A13-Z816-D47-AS-SL is a high-performance RF over Fiber (RFoF) optical transceiver designed for applications requiring a wide bandwidth of 30 MHz to 6.0 GHz. It operates within a temperature range of -20°C to +75°C and has a compact size of approximately 3 x 5 x 1.25 inches, weighing ¬æ pound. The device supports a DC input range of +9V to +30V and features automatic optical power control for optimal performance. This transceiver can be configured as either a transmitter or receiver and is housed in a rugged, dust-tight metal casing. It offers high spurious-free dynamic range (SFDR) and is suitable for various applications, including satellite communications, cellular backhaul, and GPS distribution. The standard optical connector is SC/APC, with an optional FC/APC for low back reflection applications. The RF interface utilizes a 50 Ohm SMA connector, and additional monitoring and alarm functions are accessible via a DB9 connector. The A13-Z816-D47-AS-SL is particularly advantageous for installations requiring immunity from electromagnetic interference (EMI) and lightning, making it a reliable alternative to traditional coaxial cable systems. Its capabilities in handling RF signals in their native format across a broad frequency range make it a strong candidate for engineers looking to implement RF over fiber solutions.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - A13-Z816-D47-AS-SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
A13-Z816-D47-AS-SL
RF Receiver, Transmitter, and Transceiver Finished Units A13-Z816-D47-AS-SL
RF Transmitter 20MHz ~ 6GHz GPS, LTE Connector, RS-232 38.4kbps

RF Transmitter 20MHz ~ 6GHz GPS, LTE Connector, RS-232 38.4kbps

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transmitters
Product Number A13-Z816-D47-AS-SL
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245APW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-418-HH-KF4-MS - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.1 to 3.6 volts
View Details