Nexperia B.V. Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state 74LVC2245APW,118

Description
The 74LVC2245A is an 8-bit transceiver with 30 Ω termination resistors and 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low-power consumption Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Integrated 30 Ω termination resistors Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC2245A is an 8-bit transceiver with 30 Ω termination resistors and 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low-power consumption Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Integrated 30 Ω termination resistors Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245APW,118 - Nexperia B.V.
Nijmegen, Netherlands
Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state
74LVC2245APW,118
Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state 74LVC2245APW,118
The 74LVC2245A is an 8-bit transceiver with 30 Ω termination resistors and 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low-power consumption Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Integrated 30 Ω termination resistors Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2245A is an 8-bit transceiver with 30 Ω termination resistors and 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low-power consumption
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Integrated 30 Ω termination resistors
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2245APW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVC2245APW,118
Buffers, Drivers, Receivers, Transceivers 74LVC2245APW,118
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transceivers
Product Number 74LVC2245APW,118 74LVC2245APW,118
Product Name Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state Buffers, Drivers, Receivers, Transceivers
Package Type SOT360-1 SOT360-1 Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver with 30 Ohm series termination resistors; 3-state - 74ABTH162245ADGG,1 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
 - 74LVC1G126GN,132 - Rochester Electronics
Nexperia B.V.
Specs
Package Type Surface Mount
Features RoHS
View Details
Buffers, Drivers, Receivers, Transceivers - 74AVCH4T245D,112 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74AVCH4T245PW,112 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details