onsemi Electronic Wholesale - SSH10N80A SSH10N80A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259363-SSH10N80A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259363-SSH10N80A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SSH10N80A - 1259363-SSH10N80A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SSH10N80A
1259363-SSH10N80A
Electronic Wholesale - SSH10N80A 1259363-SSH10N80A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259363-SSH10N80A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1259363-SSH10N80A
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1259363-SSH10N80A
Product Name Electronic Wholesale - SSH10N80A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3537-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0700 ohms
IDSS 33000 milliamps
View Details
CSD19535KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19535KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 181000 milliamps
View Details
8 suppliers
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC076N04ND - BSC076N04ND - Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0076 ohms
View Details