onsemi N-Channel 30V 3.5A MOSFET Transistor SCH1439-TL-H

Description
Power MOSFET, 30V, 72mΩ, 3.5A, Single N-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1439-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1439-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, 30V, 72mΩ, 3.5A, Single N-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1439-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1439-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 3.5A MOSFET Transistor
278-SCH1439-TL-H
N-Channel 30V 3.5A MOSFET Transistor 278-SCH1439-TL-H
Power MOSFET, 30V, 72mΩ, 3.5A, Single N-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1439-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1439-TL-H can be used for catalog matching and distributor lookup.

Power MOSFET, 30V, 72mΩ, 3.5A, Single N-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1439-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1439-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278226-SCH1439-TL-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278226-SCH1439-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278226-SCH1439-TL-H
Win Source Part Number: 1278226-SCH1439-TL-H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Rds On (Max) @ Id, Vgs: 72mOhm @ 1.5A, 10V Power Dissipation (Max): 1W (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: 6-SCH Gate Charge (Qg) (Max) @ Vgs: 5.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-SCH1439-TL-H-ON TR,ONSONSSCH1439-TL- H Base Product Number: SCH143 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 1278226-SCH1439-TL-H
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta)
Rds On (Max) @ Id, Vgs: 72mOhm @ 1.5A, 10V
Power Dissipation (Max): 1W (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: 6-SCH
Gate Charge (Qg) (Max) @ Vgs: 5.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-SCH1439-TL-H-ONTR,ONSONSSCH1439-TL-H
Base Product Number: SCH143
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SCH1439-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCH1439-TL-H-ND
Single FETs, MOSFETs SCH1439-TL-H-ND
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount 6-SCH

N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount 6-SCH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCH1439-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH1439-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH1439-TL-H
MOSFET N-CH 30V 3.5A 6SCH

MOSFET N-CH 30V 3.5A 6SCH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-SCH1439-TL-H 1278226-SCH1439-TL-H SCH1439-TL-H-ND SCH1439-TL-H
Product Name N-Channel 30V 3.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

55V 17A MOSFET Transistor - 278-AUIRFR024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers