onsemi SC74LCX373MNTWG

Description
MC74LCX373 - Low Voltage CMOS Octal Transparent Latch
Request a Quote Datasheet
Description
MC74LCX373 - Low Voltage CMOS Octal Transparent Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SC74LCX373MNTWG - Rochester Electronics
Newburyport, MA, United States
MC74LCX373 - Low Voltage CMOS Octal Transparent Latch

MC74LCX373 - Low Voltage CMOS Octal Transparent Latch

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Latches
Product Number SC74LCX373MNTWG
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACQ573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Latches - 74HCT573DB,118 - 736610-74HCT573DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
SN54HC259 8-Bit Addressable Latches - 8551901EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
3 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details