DIODE SCHOTTKY 30V 700MA PCP Product overview: SB07-03P-TD from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB07-03P-TD can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 064027-SB07-03P-TD
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 700mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 80μA @ 15V
Capacitance @ Vr, F: 26pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PCP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-SB07-03P-TD | 064027-SB07-03P-TD |
| Product Name | Schottky 30V 700MA Diode and Rectifier | Diodes, Rectifiers - Single - SB07-03P-TD |
| Package | Reel - TR | PCP |