Nexperia B.V. Dual Schottky barrier diode BAT754S,215

Description
Planar dual Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
Planar dual Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Schottky barrier diode - BAT754S,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Schottky barrier diode
BAT754S,215
Dual Schottky barrier diode BAT754S,215
Planar dual Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection

Planar dual Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT754S,215 - 1022195-BAT754S,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT754S,215
1022195-BAT754S,215
Diodes, Rectifiers - Arrays - BAT754S,215 1022195-BAT754S,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022195-BAT754S,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022195-BAT754S,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Diode Arrays - 1727-3576-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3576-2-ND
Diode Arrays 1727-3576-2-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-3576-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3576-6-ND
Diode Arrays 1727-3576-6-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-3576-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3576-1-ND
Diode Arrays 1727-3576-1-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1661333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661333
Schottky Diodes & Rectifiers 1661333
Schottky Barrier 2 Dio,30V,200mA,BAT754 S

Schottky Barrier 2 Dio,30V,200mA,BAT754S

Supplier's Site
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT754S,215
Schottky Diode and Rectifier 286-BAT754S,215
BAT754 series - Schottky barrier diodes TO-236 3-Pin Product overview: BAT754S,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT754S,215 can be used for catalog matching and distributor lookup.

BAT754 series - Schottky barrier diodes TO-236 3-Pin Product overview: BAT754S,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT754S,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT754S,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT754S,215
Discrete Semiconductor Products - Diodes - Rectifiers BAT754S,215
DIODE ARR SCHOTT 30V TO236AB

DIODE ARR SCHOTT 30V TO236AB

Supplier's Site
Schottky Diode, 0.1A, 30V, Sot-23; Diode Configuration Nexperia - 96K6767 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.1A, 30V, Sot-23; Diode Configuration Nexperia
96K6767
Schottky Diode, 0.1A, 30V, Sot-23; Diode Configuration Nexperia 96K6767
SCHOTTKY DIODE, 0.1A, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:600mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.1A, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:600mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 0.1A, 30V, Sot-23; Diode Configuration Nexperia - 93X3846 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.1A, 30V, Sot-23; Diode Configuration Nexperia
93X3846
Schottky Diode, 0.1A, 30V, Sot-23; Diode Configuration Nexperia 93X3846
SCHOTTKY DIODE, 0.1A, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:600mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.1A, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:600mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT754S,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT754S,215
Diodes >> Schottky Barrier Diodes (SBD) BAT754S,215
30V Dual 600mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V Dual 600mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - BAT754S,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT754S,215
Diode Arrays BAT754S,215
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diode Arrays Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Schottky Diodes Diode Arrays
Product Number BAT754S,215 1022195-BAT754S,215 1727-3576-2-ND 1661333 286-BAT754S,215 BAT754S,215 96K6767 BAT754S,215 BAT754S,215
Product Name Dual Schottky barrier diode Diodes, Rectifiers - Arrays - BAT754S,215 Diode Arrays Schottky Diodes & Rectifiers Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, 0.1A, 30V, Sot-23; Diode Configuration Nexperia Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays
Applications Switching
Package SOT23; SOT23 SOT23 TO-236AB (SOT23) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 (to-236ab) SC-59; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
VF 200 to 0.2000 volts 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts
IF 200 mA 100 mA
Unlock Full Specs
to access all available technical data