The FP150UF Rectifier Assembly from Voltage Multipliers, Inc. is designed for high voltage applications, featuring axial leads and epoxy encapsulation for durability in rugged environments. It supports a maximum forward current of 2.2A and has a recovery time of 70ns. The operational temperature range is from -55¬8C to +150¬8C, making it suitable for various demanding conditions. Engineers should consider this rectifier assembly for projects requiring reliable performance in high voltage scenarios.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | FP150UF |
| Product Name | Rectifier Assembly |
| Package | Fat Pack |
| Life Cycle Stage | Maturity |
| IO | 1.3 to 2.2 amps |
| IFSM | 120 amps |