onsemi Optoelectronics - LED Emitters - Infrared, UV, Visible QED223A4R0

Description
Win Source Part Number: 961896-QED223A4R0 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel (TR),Cut Tape (CT) Orientation: Top View Standard Package: 1,200 Current - DC Forward (If) (Max): 100mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 880nm Radiant Intensity (Ie) Min @ If: 25mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial, 5mm Dia (T 1 3/4) Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 4350; SFH 4546; SFH 4555; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QED223A4R0DKR,QED223 A4R0DKR-ND,QED223A4R 0CT,QED223A4R0DKRINA CTIVE,QED223A4R0-ND, QED223A4R0TR Base Product Number: QED223
Request a Quote Datasheet
Description
Win Source Part Number: 961896-QED223A4R0 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel (TR),Cut Tape (CT) Orientation: Top View Standard Package: 1,200 Current - DC Forward (If) (Max): 100mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 880nm Radiant Intensity (Ie) Min @ If: 25mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial, 5mm Dia (T 1 3/4) Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 4350; SFH 4546; SFH 4555; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QED223A4R0DKR,QED223 A4R0DKR-ND,QED223A4R 0CT,QED223A4R0DKRINA CTIVE,QED223A4R0-ND, QED223A4R0TR Base Product Number: QED223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
961896-QED223A4R0
Optoelectronics - LED Emitters - Infrared, UV, Visible 961896-QED223A4R0
Win Source Part Number: 961896-QED223A4R0 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel (TR),Cut Tape (CT) Orientation: Top View Standard Package: 1,200 Current - DC Forward (If) (Max): 100mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 880nm Radiant Intensity (Ie) Min @ If: 25mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial, 5mm Dia (T 1 3/4) Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 4350; SFH 4546; SFH 4555; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QED223A4R0DKR,QED223 A4R0DKR-ND,QED223A4R 0CT,QED223A4R0DKRINA CTIVE,QED223A4R0-ND, QED223A4R0TR Base Product Number: QED223

Win Source Part Number: 961896-QED223A4R0
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tape & Reel (TR),Cut Tape (CT)
Orientation: Top View
Standard Package: 1,200
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 40°
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 880nm
Radiant Intensity (Ie) Min @ If: 25mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial, 5mm Dia (T 1 3/4)
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): SFH 4350; SFH 4546; SFH 4555;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: QED223A4R0DKR,QED223A4R0DKR-ND,QED223A4R0CT,QED223A4R0DKRINACTIVE,QED223A4R0-ND,QED223A4R0TR
Base Product Number: QED223

Buy Now
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs - QED223A4R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
QED223A4R0
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs QED223A4R0
25mW/sr@100mA 40° 1.7V 880nm Plugin,D=5mm Infrared (IR) LEDs ROHS

25mW/sr@100mA 40° 1.7V 880nm Plugin,D=5mm Infrared (IR) LEDs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 961896-QED223A4R0 QED223A4R0
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
Peak Wavelength 880 nm (8800 Å) 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X1.0MM RA. BLUE SMD LED - APA3010QBC/F-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details