onsemi EMI/RFI Filters (LC, RC Networks) - NZF220TT1 NZF220TT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929568-NZF220TT1 Features: RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 110Ohms, C = 22pF SC-75, SOT-416 Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Part Status: Obsolete Family Name: NZF220 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: NZF220TT1OSCT, NZF220TT1OSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929568-NZF220TT1 Features: RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 110Ohms, C = 22pF SC-75, SOT-416 Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Part Status: Obsolete Family Name: NZF220 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: NZF220TT1OSCT, NZF220TT1OSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NZF220TT1
NZF220TT1
EMI/RFI Filters (LC, RC Networks) - NZF220TT1 NZF220TT1
Manufacturer: ON Semiconductor Win Source Part Number: 929568-NZF220TT1 Features: RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 110Ohms, C = 22pF SC-75, SOT-416 Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Part Status: Obsolete Family Name: NZF220 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: NZF220TT1OSCT, NZF220TT1OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 929568-NZF220TT1
Features: RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 110Ohms, C = 22pF SC-75, SOT-416
Package: Reel - TR
Package: SC-75, SOT-416
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NZF220
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: NZF220TT1OSCT, NZF220TT1OSTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NZF220TT1
Product Name EMI/RFI Filters (LC, RC Networks) - NZF220TT1
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Pass Filter - 5o26155650 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 2545 to 2655 MHz
View Details