Band pass filter with a pass band of 2545 to 2655 MHz, designed for wireless communication, biomedical signal processing, radar, and sensors. housed in a black enclosure measuring 155 × 65 × 34 mm with SMA female or N female connector options, depending on variant. It offers 60 dB rejection outside the pass band, 1.5 dB maximum insertion loss, 0.8 dB insertion ripple, and a VSWR of 1.3. The filter supports 50 W power handling, operates from -20 to +60°C, and has a 50 Ω impedance. A one-year standard warranty is provided.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o26155650 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -20 to 50 C (-4 to 122 F) |
| Fc | 2545 to 2655 MHz |