Anatech Electronics, Inc. 1912 MHz Cavity Band Pass Filter AB1912B714

Description
1912 MHz cavity Band Pass filter
Request a Quote
Description
1912 MHz cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Garfield, NJ, United States
1912 MHz Cavity Band Pass Filter
AB1912B714
1912 MHz Cavity Band Pass Filter AB1912B714
1912 MHz cavity Band Pass filter

1912 MHz cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1912B714
Product Name 1912 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details