NXV04V120DB1 is a three-phase inverter module for automotive motor drive applications, featuring six N-channel MOSFETs in a 19-pin APM19-CBC package. It has a maximum drain-to-source voltage of 40 V, continuous drain current of 160 A at 25°C case temperature, and a maximum junction temperature of 175°C. The module includes integrated RC snubbers, current and temperature sensing, and an electrically isolated DBC substrate for low thermal resistance. Thermal resistance from junction to case is 1.2 K/W. It is AEC-Q200 qualified, PPAP capable, RoHS compliant, and meets UL 94 V-0 flammability standards. The device supports direct mounting to a heat sink via thermal interface material.
MOSFET MOD, SIX N-CH, 40V, 160A/175DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 54AH9550 |
| Product Name | Mosfet Mod, Six N-Ch, 40V, 160A/175Deg C Rohs Compliant Onsemi |
| Package Type | TO-3 |