Advanced Linear Devices, Inc. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY ALD110904SAL

Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC
Request a Quote
Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD110904SAL is a dual N-channel enhancement mode MOSFET array in an 8-pin SOIC package, designed for low-voltage, precision analog applications requiring matched transistor pairs. It features a nominal gate threshold voltage of +0.40V with a match of ±10mV between devices, and operates with a drain-source voltage up to 10.6V. Input leakage current is specified at 200pA maximum at 25°C, with a typical input impedance of 10¹²Ω. The device exhibits thermal tracking with a threshold voltage temperature coefficient of -1.7mV/°C and a matched offset voltage temperature coefficient of 5µV/°C. It is rated for operation from 0°C to +70°C and meets RoHS compliance. The package dimensions conform to standard SOIC-8 dimensions with a body width of 3.50 to 4.05mm and a pin pitch of 1.27mm.

Datasheet Summary
Powered by GS/AI

The ALD110904SAL is a dual N-channel enhancement mode MOSFET array in an 8-pin SOIC package, designed for low-voltage, precision analog applications requiring matched transistor pairs. It features a nominal gate threshold voltage of +0.40V with a match of ±10mV between devices, and operates with a drain-source voltage up to 10.6V. Input leakage current is specified at 200pA maximum at 25°C, with a typical input impedance of 10¹²Ω. The device exhibits thermal tracking with a threshold voltage temperature coefficient of -1.7mV/°C and a matched offset voltage temperature coefficient of 5µV/°C. It is rated for operation from 0°C to +70°C and meets RoHS compliance. The package dimensions conform to standard SOIC-8 dimensions with a body width of 3.50 to 4.05mm and a pin pitch of 1.27mm.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110904SAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY
ALD110904SAL
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY ALD110904SAL
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1037-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1037-ND
FET, MOSFET Arrays 1014-1037-ND
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD110904SAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD110904SAL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD110904SAL
MOSFET 2N-CH 10.6V 8SOIC

MOSFET 2N-CH 10.6V 8SOIC

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number ALD110904SAL 1014-1037-ND ALD110904SAL
Product Name QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
IDSS 3 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers