onsemi P-Channel MOSFET Transistor NVTFWS9D6P04M8LTAG

Description
MOSFET - Power, Single P-Channel Wettable Option, 1500-REEL Product overview: NVTFWS9D6P04M8LTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFWS9D6P04M8LT AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET - Power, Single P-Channel Wettable Option, 1500-REEL Product overview: NVTFWS9D6P04M8LTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFWS9D6P04M8LT AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel MOSFET Transistor
278-NVTFWS9D6P04M8LTAG
P-Channel MOSFET Transistor 278-NVTFWS9D6P04M8LTAG
MOSFET - Power, Single P-Channel Wettable Option, 1500-REEL Product overview: NVTFWS9D6P04M8LTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFWS9D6P04M8LT AG can be used for catalog matching and distributor lookup.

MOSFET - Power, Single P-Channel Wettable Option, 1500-REEL Product overview: NVTFWS9D6P04M8LTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFWS9D6P04M8LTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVTFWS9D6P04M8LTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFWS9D6P04M8LTAGTR-ND
Single FETs, MOSFETs 488-NVTFWS9D6P04M8LTAGTR-ND
P-Channel 40V 13A (Ta), 64A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 40V 13A (Ta), 64A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFWS9D6P04M8LTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFWS9D6P04M8LTAGCT-ND
Single FETs, MOSFETs 488-NVTFWS9D6P04M8LTAGCT-ND
P-Channel 40V 13A (Ta), 64A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 40V 13A (Ta), 64A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFWS9D6P04M8LTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFWS9D6P04M8LTAGDKR-ND
Single FETs, MOSFETs 488-NVTFWS9D6P04M8LTAGDKR-ND
P-Channel 40V 13A (Ta), 64A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 40V 13A (Ta), 64A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1190156-NVTFWS9D6P04M8LTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1190156-NVTFWS9D6P04M8LTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1190156-NVTFWS9D6P04M8LTAG
Win Source Part Number: 1190156-NVTFWS9D6P04 M8LTAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 64A (Tc) Rds On (Max) @ Id, Vgs: 9.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.4V @ 580µA Power Dissipation (Max): 3.2W (Ta), 75W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 34.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2312 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NVTFWS9D6P04M8LT AGCT,488-NVTFWS9D6P0 4M8LTAGDKR,488-NVTFW S9D6P04M8LTAGTR Base Product Number: NVTFWS9 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1190156-NVTFWS9D6P04M8LTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 64A (Tc)
Rds On (Max) @ Id, Vgs: 9.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 580µA
Power Dissipation (Max): 3.2W (Ta), 75W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 34.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2312 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NVTFWS9D6P04M8LTAGCT,488-NVTFWS9D6P04M8LTAGDKR,488-NVTFWS9D6P04M8LTAGTR
Base Product Number: NVTFWS9
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFWS9D6P04M8LTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFWS9D6P04M8LTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFWS9D6P04M8LTAG
MOSFET P-CH 40V 13A/64A 8WDFN

MOSFET P-CH 40V 13A/64A 8WDFN

Supplier's Site
Mosfet, P-Ch, 40V, 64A, 175Deg C, 75W Rohs Compliant Onsemi - 54AH9548 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 64A, 175Deg C, 75W Rohs Compliant Onsemi
54AH9548
Mosfet, P-Ch, 40V, 64A, 175Deg C, 75W Rohs Compliant Onsemi 54AH9548
MOSFET, P-CH, 40V, 64A, 175DEG C, 75W ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 64A, 175DEG C, 75W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFWS9D6P04M8LTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFWS9D6P04M8LTAG
Single FETs, MOSFETs NVTFWS9D6P04M8LTAG
MOSFET P-CH 40V 13A/64A 8WDFN

MOSFET P-CH 40V 13A/64A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFWS9D6P04M8LTAG 488-NVTFWS9D6P04M8LTAGTR-ND 1190156-NVTFWS9D6P04M8LTAG NVTFWS9D6P04M8LTAG 54AH9548 NVTFWS9D6P04M8LTAG
Product Name P-Channel MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 64A, 175Deg C, 75W Rohs Compliant Onsemi Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN TO-3 8-PowerWDFN
Transistor Grade / Operating Range Automotive
PD 3200 to 75000 milliwatts 3200 milliwatts
Unlock Full Specs
to access all available technical data