The 2SC2814 is an NPN epitaxial planar silicon transistor designed for high-frequency general-purpose amplifier applications. It comes in an ultrasmall package with dimensions of 2.0 mm × 1.2 mm × 0.95 mm, supporting compact and slim device designs. The transistor has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855150-2SC2814-5-TB-
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 855150-2SC2814-5-TB-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC2814-5-TB-E |
| Package Type | SOT3 |