NVMFS6B75NLWFT3G is a 100 V, single N-channel Power MOSFET in a DFN5 5x6 mm package with wettable flanks for enhanced optical inspection. It has a maximum continuous drain current of 28 A at 25°C case temperature and 7.0 A at 25°C ambient temperature. The device exhibits a maximum on-resistance of 30 mΩ at 10 V gate voltage and 46 mΩ at 4.5 V gate voltage. It is RoHS compliant, Pb-free, AEC-Q101 qualified, and PPAP capable. The junction temperature range is -55°C to +175°C. The device is shipped in a 5000-unit tape and reel configuration.
MOSFET 100V 30 MOHM T5 SINGLE S0
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVMFS6B75NLWFT3G |
| Product Name | MOSFET |