Infineon Technologies AG Mosfet Transistor, N Channel, 2.5 A, 500 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Infineon 2N6802

Description
MOSFET Transistor, N Channel, 2.5 A, 500 V, 1.5 ohm, 10 V, 4 V RoHS Compliant: No
Description
MOSFET Transistor, N Channel, 2.5 A, 500 V, 1.5 ohm, 10 V, 4 V RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The JANTX2N6802 is a hermetically sealed, N-channel MOSFET transistor in a TO-205AF (TO-39) package, rated for 500 V drain-to-source voltage and 2.5 A continuous drain current at 25°C case temperature. It features a maximum on-state resistance of 1.5 Ω at VGS = 10 V, repetitive avalanche capability with 2.5 mJ per pulse, and a peak diode recovery dv/dt of 3.5 V/ns. The device has a gate threshold voltage range of 2.0 to 4.0 V, total gate charge of 19.8 to 29.5 nC, and operates with a junction temperature range of -55°C to 150°C. It meets MIL-PRF-19500/557 and is rated for ESD sensitivity Class 1C per MIL-STD-750, Method 1020. Thermal resistance is 5.0 °C/W junction-to-case.

Datasheet Summary
Powered by GS/AI

The JANTX2N6802 is a hermetically sealed, N-channel MOSFET transistor in a TO-205AF (TO-39) package, rated for 500 V drain-to-source voltage and 2.5 A continuous drain current at 25°C case temperature. It features a maximum on-state resistance of 1.5 Ω at VGS = 10 V, repetitive avalanche capability with 2.5 mJ per pulse, and a peak diode recovery dv/dt of 3.5 V/ns. The device has a gate threshold voltage range of 2.0 to 4.0 V, total gate charge of 19.8 to 29.5 nC, and operates with a junction temperature range of -55°C to 150°C. It meets MIL-PRF-19500/557 and is rated for ESD sensitivity Class 1C per MIL-STD-750, Method 1020. Thermal resistance is 5.0 °C/W junction-to-case.

Suppliers

Company
Product
Description
Supplier Links
Mosfet Transistor, N Channel, 2.5 A, 500 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Infineon - 15J4252 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.5 A, 500 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Infineon
15J4252
Mosfet Transistor, N Channel, 2.5 A, 500 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Infineon 15J4252
MOSFET Transistor, N Channel, 2.5 A, 500 V, 1.5 ohm, 10 V, 4 V RoHS Compliant: No

MOSFET Transistor, N Channel, 2.5 A, 500 V, 1.5 ohm, 10 V, 4 V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 15J4252
Product Name Mosfet Transistor, N Channel, 2.5 A, 500 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6849 - 2N6849 - Infineon Technologies AG
Specs
Polarity P-Channel; P
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
MOSFETs - 2139173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
50 V, P-channel Trench MOSFET - BSS84AKQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -50 volts
IDSS -270000 milliamps
View Details
4 suppliers