Advanced Linear Devices, Inc. QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD910021SALI

Description
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Request a Quote
Description
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD910021 is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is packaged in an 8-pin SOIC with dimensions of 4.69 to 5.00 mm in length and 3.50 to 4.05 mm in width. Each device features a precision gate threshold voltage of 2.10 V at IDS(ON) = 1 µA, with an output current range from 0.0001 µA to 10,000 µA across an input voltage range of 1.70 V to 3.10 V. The drain-source breakdown voltage is 10.6 V, and it supports a maximum operating current of 80 mA. It operates over a temperature range of -40°C to +85°C for the industrial grade and meets RoHS standards with a lead-free finish.

Datasheet Summary
Powered by GS/AI

The ALD910021 is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is packaged in an 8-pin SOIC with dimensions of 4.69 to 5.00 mm in length and 3.50 to 4.05 mm in width. Each device features a precision gate threshold voltage of 2.10 V at IDS(ON) = 1 µA, with an output current range from 0.0001 µA to 10,000 µA across an input voltage range of 1.70 V to 3.10 V. The drain-source breakdown voltage is 10.6 V, and it supports a maximum operating current of 80 mA. It operates over a temperature range of -40°C to +85°C for the industrial grade and meets RoHS standards with a lead-free finish.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SALI - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY
ALD910021SALI
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD910021SALI
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC

Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - ALD910021SALI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
ALD910021SALI
Discrete Semiconductor Products - Transistors - Special Purpose ALD910021SALI
MOSFET DUAL SAB 10.6V 8SOIC

MOSFET DUAL SAB 10.6V 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual SAB MOSFET ARRAY VT=2.10V

MOSFET Dual SAB MOSFET ARRAY VT=2.10V

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD910021SALI ALD910021SALI ALD910021SALI
Product Name QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY Discrete Semiconductor Products - Transistors - Special Purpose MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
Unlock Full Specs
to access all available technical data