onsemi Single FETs, MOSFETs NVMFS5C673NLAFT1G-YE

Description
SINGLE N-CHANNEL POWER MOSFET 60
Request a Quote
Description
SINGLE N-CHANNEL POWER MOSFET 60
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NVMFS5C673NLAFT1G-YE is a single N-channel power MOSFET in a DFN5 (SO-8FL) package measuring 5 mm by 6 mm, designed for high-efficiency switching applications. It features a drain-to-source voltage rating of 60 V, a continuous drain current of 14 A at 25°C ambient, and a maximum on-resistance of 9.2 mΩ at 10 V gate drive. The device is AEC-Q101 qualified and RoHS compliant, with a junction and storage temperature range of -55°C to +175°C. Thermal resistance is 3.2°C/W junction-to-case and 42°C/W junction-to-ambient when mounted on a 650 mm², 2 oz. Cu FR4 board.

Datasheet Summary
Powered by GS/AI

NVMFS5C673NLAFT1G-YE is a single N-channel power MOSFET in a DFN5 (SO-8FL) package measuring 5 mm by 6 mm, designed for high-efficiency switching applications. It features a drain-to-source voltage rating of 60 V, a continuous drain current of 14 A at 25°C ambient, and a maximum on-resistance of 9.2 mΩ at 10 V gate drive. The device is AEC-Q101 qualified and RoHS compliant, with a junction and storage temperature range of -55°C to +175°C. Thermal resistance is 3.2°C/W junction-to-case and 42°C/W junction-to-ambient when mounted on a 650 mm², 2 oz. Cu FR4 board.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFS5C673NLAFT1G-YE-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C673NLAFT1G-YE-ND
Single FETs, MOSFETs 488-NVMFS5C673NLAFT1G-YE-ND
SINGLE N-CHANNEL POWER MOSFET 60

SINGLE N-CHANNEL POWER MOSFET 60

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-NVMFS5C673NLAFT1G-YE-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMDQ75R027M1HXUMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
Single Bipolar Transistors - BC807-40W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers