Qorvo Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs UJ4C075018K4S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Product Status FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4
Request a Quote
Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Product Status FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UJ4C075018K4S is a 750 V, 18 mO SiC FET designed for high-performance applications. It utilizes a cascode configuration that combines a normally-on SiC JFET with a Si MOSFET, resulting in a normally-off device. This configuration allows for compatibility with standard gate drivers, facilitating easy integration into existing designs that use Si IGBTs, Si superjunction devices, or SiC MOSFETs.

Key specifications include a maximum continuous drain current of 81 A, a maximum pulsed drain current of 205 A, and a maximum power dissipation of 385 W. The device operates effectively at temperatures up to 175°C and features low gate charge (37.8 nC) and excellent reverse recovery characteristics (Qrr = 102 nC). The TO-247-4L package enhances thermal performance and switching speed, making it suitable for applications such as switch mode power supplies, PV inverters, EV charging, and motor drives.

Engineers considering this product should note its low on-resistance and intrinsic capacitance, which contribute to reduced conduction and switching losses, making it a viable option for demanding power applications.

Datasheet Summary
Powered by GS/AI

The UJ4C075018K4S is a 750 V, 18 mO SiC FET designed for high-performance applications. It utilizes a cascode configuration that combines a normally-on SiC JFET with a Si MOSFET, resulting in a normally-off device. This configuration allows for compatibility with standard gate drivers, facilitating easy integration into existing designs that use Si IGBTs, Si superjunction devices, or SiC MOSFETs.

Key specifications include a maximum continuous drain current of 81 A, a maximum pulsed drain current of 205 A, and a maximum power dissipation of 385 W. The device operates effectively at temperatures up to 175°C and features low gate charge (37.8 nC) and excellent reverse recovery characteristics (Qrr = 102 nC). The TO-247-4L package enhances thermal performance and switching speed, making it suitable for applications such as switch mode power supplies, PV inverters, EV charging, and motor drives.

Engineers considering this product should note its low on-resistance and intrinsic capacitance, which contribute to reduced conduction and switching losses, making it a viable option for demanding power applications.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Product Status FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4

Manufacturer: Qorvo
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tube
Product Status: Product Status
FET Type: N-Channel
Technology: SiCFET (Cascode SiCJFET)
Drain to Source Voltage (Vdss): 750 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-247-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075018K4S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ4C075018K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ4C075018K4S
SICFET N-CH 750V 81A TO247-4

SICFET N-CH 750V 81A TO247-4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number UJ4C075018K4S
Product Name Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
150V 27A MOSFET Transistor - 278-AUIRF6218S - ERSAELECTRONICS PTE. LTD.
Specs
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details