Texas Instruments CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET CSD19532Q5B

Description
100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD19532Q5B is a 100 V N-channel NexFET power MOSFET in a SON 5-mm × 6-mm package, designed to minimize losses in power conversion applications. It has a drain-to-source on-resistance of 4 mΩ at VGS = 10 V and a total gate charge of 48 nC. The device is rated for a continuous drain current of 140 A at TC = 25 °C and a pulsed drain current of 400 A. It features avalanche energy capability of 274 mJ and operates over a junction temperature range of -55 °C to 150 °C. The MOSFET is RoHS compliant, halogen-free, and has Pb-free terminal plating.

Datasheet Summary
Powered by GS/AI

The CSD19532Q5B is a 100 V N-channel NexFET power MOSFET in a SON 5-mm × 6-mm package, designed to minimize losses in power conversion applications. It has a drain-to-source on-resistance of 4 mΩ at VGS = 10 V and a total gate charge of 48 nC. The device is rated for a continuous drain current of 140 A at TC = 25 °C and a pulsed drain current of 400 A. It features avalanche energy capability of 274 mJ and operates over a junction temperature range of -55 °C to 150 °C. The MOSFET is RoHS compliant, halogen-free, and has Pb-free terminal plating.

Suppliers

Company
Product
Description
Supplier Links
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Dallas, TX, United States
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET
CSD19532Q5B
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET CSD19532Q5B
100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
100V 4.9mOhm MOSFET Transistor
278-CSD19532Q5B
100V 4.9mOhm MOSFET Transistor 278-CSD19532Q5B
100V N-Ch NexFET MOSFET, 4.9mOhm, 150C, SON5x6 Product overview: CSD19532Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19532Q5B can be used for catalog matching and distributor lookup.

100V N-Ch NexFET MOSFET, 4.9mOhm, 150C, SON5x6 Product overview: CSD19532Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19532Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532Q5B - 1163535-CSD19532Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532Q5B
1163535-CSD19532Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532Q5B 1163535-CSD19532Q5B
Manufacturer: Texas Instruments Win Source Part Number: 1163535-CSD19532Q5B Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD19532Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4810pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 195W (Tc) Rds On (Maximum) @ Id, Vgs: 4.9 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): STL110N10F7; STL100N10F7; STL115N10F7AG; Introduction Date: December 06, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1163535-CSD19532Q5B
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD19532Q5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4810pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.9 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): STL110N10F7; STL100N10F7; STL115N10F7AG;
Introduction Date: December 06, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - 296-37478-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37478-1-ND
Single FETs, MOSFETs 296-37478-1-ND
N-Channel 100V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 100V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37478-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37478-2-ND
Single FETs, MOSFETs 296-37478-2-ND
N-Channel 100V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 100V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37478-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37478-6-ND
Single FETs, MOSFETs 296-37478-6-ND
N-Channel 100V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 100V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Mosfet, N Channel, 100V, 100A, Vson-8; Transistor Polarity Texas Instruments - 28AH2105 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 100A, Vson-8; Transistor Polarity Texas Instruments
28AH2105
Mosfet, N Channel, 100V, 100A, Vson-8; Transistor Polarity Texas Instruments 28AH2105
MOSFET, N CHANNEL, 100V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19532Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19532Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19532Q5B
MOSFET N-CH 100V 100A 8VSON

MOSFET N-CH 100V 100A 8VSON

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD19532Q5B
Triode/MOS Tube/Transistor >> MOSFETs CSD19532Q5B
SON-8(5x6) MOSFETs ROHS

SON-8(5x6) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD19532Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19532Q5B
Single FETs, MOSFETs CSD19532Q5B
MOSFET N-CH 100V 100A 8VSON

MOSFET N-CH 100V 100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 4.0 mOhm N-Ch NexFET Power MOSFET

MOSFET 100V 4.0 mOhm N-Ch NexFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD19532Q5B 278-CSD19532Q5B 1163535-CSD19532Q5B 296-37478-1-ND 28AH2105 CSD19532Q5B CSD19532Q5B CSD19532Q5B CSD19532Q5B
Product Name CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 100V 4.9mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532Q5B Single FETs, MOSFETs Mosfet, N Channel, 100V, 100A, Vson-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
IDSS 200000 milliamps 100000 milliamps 100000 milliamps
QG 48 nC 62 nC
Package Type SON5x6 SOT3 8-PowerTDFN TO-3 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data