NVMFS5C646NLWFT3G is a 60 V, single N-channel power MOSFET in a DFN5 (5x6 mm) package with wettable flanks for enhanced optical inspection. It has a maximum continuous drain current of 93 A at TC = 25°C and a maximum on-resistance of 4.7 mΩ at VGS = 10 V. The device is AEC-Q101 qualified, PPAP capable, and RoHS compliant. It supports a junction temperature range of -55°C to +175°C and has a thermal resistance junction-to-case of 1.9 °C/W.
MOSFET NFET SO8FL 60V 92A 4.7MOH
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVMFS5C646NLWFT3G |
| Product Name | MOSFET |