Nexperia B.V. N-channel TrenchMOS standard level FET BUK7Y102-100B,115

Description
Standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits AEC-Q101 compliant Suitable for standard level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V, 24 V and 42 V loads Automotive systems DC-to-DC converters General purpose power switching Solenoid drivers
Request a Quote Datasheet
Description
Standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits AEC-Q101 compliant Suitable for standard level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V, 24 V and 42 V loads Automotive systems DC-to-DC converters General purpose power switching Solenoid drivers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-channel TrenchMOS standard level FET - BUK7Y102-100B,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel TrenchMOS standard level FET
BUK7Y102-100B,115
N-channel TrenchMOS standard level FET BUK7Y102-100B,115
Standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits AEC-Q101 compliant Suitable for standard level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V, 24 V and 42 V loads Automotive systems DC-to-DC converters General purpose power switching Solenoid drivers

Standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications.

Features and benefits

  • AEC-Q101 compliant
  • Suitable for standard level gate drive sources
  • Suitable for thermally demanding environments due to 175 °C rating

Applications

  • 12 V, 24 V and 42 V loads
  • Automotive systems
  • DC-to-DC converters
  • General purpose power switching
  • Solenoid drivers
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-4603-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4603-6-ND
Single FETs, MOSFETs 1727-4603-6-ND
N-Channel 100V 15A (Tc) 60W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 15A (Tc) 60W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4603-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4603-2-ND
Single FETs, MOSFETs 1727-4603-2-ND
N-Channel 100V 15A (Tc) 60W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 15A (Tc) 60W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4603-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4603-1-ND
Single FETs, MOSFETs 1727-4603-1-ND
N-Channel 100V 15A (Tc) 60W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 15A (Tc) 60W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y102-100B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y102-100B,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y102-100B,115
MOSFET N-CH 100V 15A LFPAK56

MOSFET N-CH 100V 15A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number BUK7Y102-100B,115 1727-4603-6-ND BUK7Y102-100B,115
Product Name N-channel TrenchMOS standard level FET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT669 SOT669 SC-100, SOT-669 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
NPN general purpose transistor - BC850B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers