Win Source Part Number: 962379-NVMFS5C612NLT
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 36A (Ta), 235A (Tc)
Rds On (Max) @ Id, Vgs: 1.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 167W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6660 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRFS7530TRL7PP; FDMS86550ET60; NTMFS5C612NLT1G; NTMFS5C612NLT3G; IRFS3206PBF; IRFS7537TRLPBF;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 60V 36A (Ta), 235A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Single N-Channel Power MOSFET 60V, 235A, 1.5mΩ 1500 / Tape & Reel, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5C612NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C612NLT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 36A/235A 5DFN
MOSFET N-CH 60V 36A/235A 5DFN
MOSFET NFET SO8FL 60V 235A 1.5MO
MOSFET, AEC-Q101, N-CH, 60V, 250A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:250A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.00113ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 962379-NVMFS5C612NLT1G | 488-NVMFS5C612NLT1GTR-ND | 278-NVMFS5C612NLT1G | NVMFS5C612NLT1G | NVMFS5C612NLT1G | NVMFS5C612NLT1G | 07AH4429 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 60V 235A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, Aec-Q101, N-Ch, 60V, 250A, Dfn; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 3800 to 167000 milliwatts | 167000 milliwatts | 3800 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | 91 nC @ 10 V | 8-PowerTDFN, 5 Leads | TO-3 | ||
| Transistor Grade / Operating Range | Automotive |