Qorvo DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT TGF2023-2-20

Description
Qorvo's TGF2023-2-20 is a discrete 20 mm GaN on SiCHEMT which operates from DC to 14 GHz. The TGF2023-2-20 typically provides 50.5 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 70.5% which makes the TGF2023-2-20 appropriate for high efficiency applications. The product is lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGF2023-2-20 is a discrete 20 mm GaN on SiCHEMT which operates from DC to 14 GHz. The TGF2023-2-20 typically provides 50.5 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 70.5% which makes the TGF2023-2-20 appropriate for high efficiency applications. The product is lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Greensboro, NC, United States
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT
TGF2023-2-20
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT TGF2023-2-20
Qorvo's TGF2023-2-20 is a discrete 20 mm GaN on SiCHEMT which operates from DC to 14 GHz. The TGF2023-2-20 typically provides 50.5 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 70.5% which makes the TGF2023-2-20 appropriate for high efficiency applications. The product is lead-free and RoHS compliant.

Qorvo's TGF2023-2-20 is a discrete 20 mm GaN on SiCHEMT which operates from DC to 14 GHz.

The TGF2023-2-20 typically provides 50.5 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 70.5% which makes the TGF2023-2-20 appropriate for high efficiency applications.

The product is lead-free and RoHS compliant.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-TGF2023-2-20-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-TGF2023-2-20-ND
RF FETs, MOSFETs 2312-TGF2023-2-20-ND
DC-14GHZ,100W DISCRETE PWR GAN/S

DC-14GHZ,100W DISCRETE PWR GAN/S

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Transistors Transistors
Product Number TGF2023-2-20 2312-TGF2023-2-20-ND
Product Name DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT RF FETs, MOSFETs
Transistor Technology / Material GaN on SiC
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details