onsemi 90V 50A DPAK MOSFET Transistor NVD6820NLT4G

Description
Single N−Channel Power MOSFET 90V, 50A, 17mΩ Power MOSFET, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NVD6820NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD6820NLT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 90V, 50A, 17mΩ Power MOSFET, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NVD6820NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD6820NLT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
90V 50A DPAK MOSFET Transistor
278-NVD6820NLT4G
90V 50A DPAK MOSFET Transistor 278-NVD6820NLT4G
Single N−Channel Power MOSFET 90V, 50A, 17mΩ Power MOSFET, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NVD6820NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD6820NLT4G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 90V, 50A, 17mΩ Power MOSFET, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NVD6820NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD6820NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6820NLT4G - 1232719-NVD6820NLT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6820NLT4G
1232719-NVD6820NLT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6820NLT4G 1232719-NVD6820NLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1232719-NVD6820NLT4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232719-NVD6820NLT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - NVD6820NLT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD6820NLT4GOSTR-ND
Single FETs, MOSFETs NVD6820NLT4GOSTR-ND
N-Channel 90V 10A (Ta), 50A (Tc) 4W (Ta), 100W (Tc) Surface Mount DPAK

N-Channel 90V 10A (Ta), 50A (Tc) 4W (Ta), 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD6820NLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD6820NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD6820NLT4G
MOSFET N-CH 90V 10A/50A DPAK

MOSFET N-CH 90V 10A/50A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET DPAK 90V 50A 17MOHM

MOSFET NFET DPAK 90V 50A 17MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVD6820NLT4G 1232719-NVD6820NLT4G NVD6820NLT4GOSTR-ND NVD6820NLT4G NVD6820NLT4G
Product Name 90V 50A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6820NLT4G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 100000 milliwatts
TJ -55 C (-67 F)
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0121 ohms
View Details
10 suppliers
 - BSC016N03LSGATMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMP07N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 6500 milliamps
View Details