onsemi EMI/RFI Filters (LC, RC Networks) - NUF8152MUT2G NUF8152MUT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232685-NUF8152MUT2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232685-NUF8152MUT2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NUF8152MUT2G
NUF8152MUT2G
EMI/RFI Filters (LC, RC Networks) - NUF8152MUT2G NUF8152MUT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1232685-NUF8152MUT2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232685-NUF8152MUT2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NUF8152MUT2G
Product Name EMI/RFI Filters (LC, RC Networks) - NUF8152MUT2G
Unlock Full Specs
to access all available technical data

Similar Products

32 to 36GHz – Band Pass Filter - UIYBPF3714B - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 3.20E7 to 3.60E7 kHz
View Details
High Pass Filter - 5o2838180 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 2000 to 18000 MHz
View Details
Band Pass Filter - 1034409 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details