Qorvo Band Pass Filter 1034409

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - 1034409 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
1034409
Band Pass Filter 1034409
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number 1034409
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 17000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o26125530 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 5000 MHz
View Details
L5 Low Loss GPS SAW Filter - QPQ1062 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1161 to 1192 MHz
View Details
4400-5000MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(4400/5000)-1442S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 8000 MHz
Insertion Loss 3 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details