onsemi EMI/RFI Filters (LC, RC Networks) - NUF4310MNTAG NUF4310MNTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084064-NUF4310MNTAG Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Number of Channels: 4 Attenuation Value: -25dB @ 800MHz to 4GHz Filter Order: 2nd Center / Cutoff Frequency: 185MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 9pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084064-NUF4310MNTAG Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Number of Channels: 4 Attenuation Value: -25dB @ 800MHz to 4GHz Filter Order: 2nd Center / Cutoff Frequency: 185MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 9pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NUF4310MNTAG
NUF4310MNTAG
EMI/RFI Filters (LC, RC Networks) - NUF4310MNTAG NUF4310MNTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1084064-NUF4310MNTAG Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Number of Channels: 4 Attenuation Value: -25dB @ 800MHz to 4GHz Filter Order: 2nd Center / Cutoff Frequency: 185MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 9pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084064-NUF4310MNTAG
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.031" (0.79mm)
Number of Channels: 4
Attenuation Value: -25dB @ 800MHz to 4GHz
Filter Order: 2nd
Center / Cutoff Frequency: 185MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 9pF
ESD Protection: Yes
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NUF4310MNTAG
Product Name EMI/RFI Filters (LC, RC Networks) - NUF4310MNTAG
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 5350 - 6700 MHz, 50Ω - BFHK-6251+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6.1 dB
View Details
2 suppliers
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details