Knowles RF Filters B076MB6S

Description
7.625GHz Center Frequency RF Filter (Radio Frequency) Bandwidth 2-SMD, No Lead
Request a Quote
Description
7.625GHz Center Frequency RF Filter (Radio Frequency) Bandwidth 2-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLI Brand Bandpass Filter B076MB6S is a surface mount component designed for applications requiring a frequency range of 7.30 to 7.90 GHz. It features a small size of 0.500 x 0.200 x 0.108 inches (12.7 x 5.08 x 2.41 mm) and is fully shielded to minimize interference. The filter exhibits low insertion loss of 2.5 dB and high return loss of 15.0 dB at the specified frequency range. It provides low side rejection of 45 dB from DC to 6.62 GHz and high side rejection of 45 dB from 8.52 to 19.0 GHz. The component is rated for a maximum continuous wave input power of 10 watts, assuming proper thermal management. It operates effectively over a temperature range of -55°C to +125°C and has a moisture sensitivity level of MSL1. The filter is suitable for use in various RF applications where compact size and reliable performance are critical.

Datasheet Summary
Powered by GS/AI

The DLI Brand Bandpass Filter B076MB6S is a surface mount component designed for applications requiring a frequency range of 7.30 to 7.90 GHz. It features a small size of 0.500 x 0.200 x 0.108 inches (12.7 x 5.08 x 2.41 mm) and is fully shielded to minimize interference. The filter exhibits low insertion loss of 2.5 dB and high return loss of 15.0 dB at the specified frequency range. It provides low side rejection of 45 dB from DC to 6.62 GHz and high side rejection of 45 dB from 8.52 to 19.0 GHz. The component is rated for a maximum continuous wave input power of 10 watts, assuming proper thermal management. It operates effectively over a temperature range of -55°C to +125°C and has a moisture sensitivity level of MSL1. The filter is suitable for use in various RF applications where compact size and reliable performance are critical.

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1114-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1114-ND
RF Filters 1761-1114-ND
7.625GHz Center Frequency RF Filter (Radio Frequency) Bandwidth 2-SMD, No Lead

7.625GHz Center Frequency RF Filter (Radio Frequency) Bandwidth 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 1761-1114-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B031ND5S-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 3100 MHz
Insertion Loss 3.5 dB
View Details
2 suppliers
2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details
RF Band Pass Filter - UIYBPF17584A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 500 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details