The NTR4503NT1G is an N-channel MOSFET for load and power switching in portable and computing applications, packaged in a SOT-23 case measuring 3.04 mm x 1.40 mm. It has a 30 V drain-source voltage rating, a continuous drain current of 2.0 A at 25°C, and a power dissipation of 0.73 W. The gate threshold voltage ranges from 1.0 V to 3.0 V, with a typical on-resistance of 85 mΩ at 10 V and 105 mΩ at 4.5 V. Total gate charge is 3.6 nC at 10 V. It operates from -55°C to 150°C junction temperature and meets AEC-Q101 qualification and RoHS compliance.
N CHANNEL MOSFET, 30V, 2.5A, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:730mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC2768 |
| Product Name | N Channel Mosfet, 30V, 2.5A, Sot-23, Full Reel; Channel Type Onsemi |
| Polarity | N-Channel |