Texas Instruments CSD17559Q5 30V N-Channel NexFET? Power MOSFET CSD17559Q5

Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17559Q5 is a 30-V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package designed for synchronous rectification and power conversion applications. It has a typical on-resistance of 0.95 mΩ at 10-V gate drive and 1.15 mΩ at 4.5-V gate drive, with a gate charge total of 39 nC at 4.5 V. The device supports continuous drain current up to 40 A and pulsed drain current up to 400 A, with a junction temperature range of -55°C to 150°C. It is rated for single-pulse avalanche energy of 541 mJ and meets RoHS and halogen-free requirements. Thermal resistance from junction to case is 1.2°C/W.

Datasheet Summary
Powered by GS/AI

CSD17559Q5 is a 30-V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package designed for synchronous rectification and power conversion applications. It has a typical on-resistance of 0.95 mΩ at 10-V gate drive and 1.15 mΩ at 4.5-V gate drive, with a gate charge total of 39 nC at 4.5 V. The device supports continuous drain current up to 40 A and pulsed drain current up to 400 A, with a junction temperature range of -55°C to 150°C. It is rated for single-pulse avalanche energy of 541 mJ and meets RoHS and halogen-free requirements. Thermal resistance from junction to case is 1.2°C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Dallas, TX, United States
CSD17559Q5 30V N-Channel NexFET? Power MOSFET
CSD17559Q5
CSD17559Q5 30V N-Channel NexFET? Power MOSFET CSD17559Q5
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
 - CSD17559Q5 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 257A I(D), 30V, 0.0015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 257A I(D), 30V, 0.0015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
30V 100A MOSFET Transistor
278-CSD17559Q5
30V 100A MOSFET Transistor 278-CSD17559Q5
30V N-CH NexFET MOSFET, 1.5mR Rds(on), SON5x6, 100A ID Product overview: CSD17559Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17559Q5 can be used for catalog matching and distributor lookup.

30V N-CH NexFET MOSFET, 1.5mR Rds(on), SON5x6, 100A ID Product overview: CSD17559Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17559Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-35582-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35582-6-ND
Single FETs, MOSFETs 296-35582-6-ND
N-Channel 30V 40A (Ta), 100A (Tc) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 40A (Ta), 100A (Tc) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35582-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35582-1-ND
Single FETs, MOSFETs 296-35582-1-ND
N-Channel 30V 40A (Ta), 100A (Tc) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 40A (Ta), 100A (Tc) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35582-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35582-2-ND
Single FETs, MOSFETs 296-35582-2-ND
N-Channel 30V 40A (Ta), 100A (Tc) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 40A (Ta), 100A (Tc) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17559Q5 - 083178-CSD17559Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17559Q5
083178-CSD17559Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17559Q5 083178-CSD17559Q5
Manufacturer: Texas Instruments Win Source Part Number: 083178-CSD17559Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.7V @ 250μA Max Gate Charge: 51nC @ 4.5V Max Input Capacitance: 9200pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.15 mOhm @ 40A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083178-CSD17559Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.7V @ 250μA
Max Gate Charge: 51nC @ 4.5V
Max Input Capacitance: 9200pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.15 mOhm @ 40A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments - 29AH3831 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments
29AH3831
Mosfet, N-Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments 29AH3831
MOSFET, N-CH, 30V, 100A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):950µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 100A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):950µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17559Q5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17559Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17559Q5
MOSFET N-CH 30V 40A/100A 8VSON

MOSFET N-CH 30V 40A/100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N Ch NexFET Pwr MOSFET

MOSFET 30V N Ch NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD17559Q5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17559Q5
Single FETs, MOSFETs CSD17559Q5
MOSFET N-CH 30V 40A/100A 8VSON

MOSFET N-CH 30V 40A/100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17559Q5 CSD17559Q5 278-CSD17559Q5 296-35582-6-ND 083178-CSD17559Q5 29AH3831 CSD17559Q5 CSD17559Q5 CSD17559Q5
Product Name CSD17559Q5 30V N-Channel NexFET? Power MOSFET 30V 100A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17559Q5 Mosfet, N-Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0015 ohms 0.0015 ohms 9.50E-4 ohms
IDSS 250000 milliamps 100000 milliamps 40000 milliamps
QG 39 nC
Unlock Full Specs
to access all available technical data