onsemi Newest Parts - NTHD4P02F NTHD4P02F

Description
Manufacturer: ON Semiconductor Win Source Part Number: 733185-NTHD4P02F Manufacturer Homepage: www.onsemi.com Reference case: QFN-8 Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 733185-NTHD4P02F Manufacturer Homepage: www.onsemi.com Reference case: QFN-8 Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - NTHD4P02F - 733185-NTHD4P02F - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - NTHD4P02F
733185-NTHD4P02F
Newest Parts - NTHD4P02F 733185-NTHD4P02F
Manufacturer: ON Semiconductor Win Source Part Number: 733185-NTHD4P02F Manufacturer Homepage: www.onsemi.com Reference case: QFN-8 Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 733185-NTHD4P02F
Manufacturer Homepage: www.onsemi.com
Reference case: QFN-8
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 733185-NTHD4P02F
Product Name Newest Parts - NTHD4P02F
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3468-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5200 ohms
IDSS 14000 milliamps
View Details
N-Channel Power MOSFET - BSC020N03LS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0020 ohms
View Details
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5B - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
7 suppliers