onsemi N-Channel Dual 20 V 4.1 A MOSFET Transistor NTHD4508NT1

Description
Power MOSFET 20 V, 4.1 A, Dual N-Channel ChipFET Product overview: NTHD4508NT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20 V, 4.1 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, 4.1 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTHD4508NT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power MOSFET 20 V, 4.1 A, Dual N-Channel ChipFET Product overview: NTHD4508NT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20 V, 4.1 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, 4.1 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTHD4508NT1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 20 V 4.1 A MOSFET Transistor
285-NTHD4508NT1
N-Channel Dual 20 V 4.1 A MOSFET Transistor 285-NTHD4508NT1
Power MOSFET 20 V, 4.1 A, Dual N-Channel ChipFET Product overview: NTHD4508NT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20 V, 4.1 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, 4.1 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTHD4508NT1 can be used for catalog matching and distributor lookup.

Power MOSFET 20 V, 4.1 A, Dual N-Channel ChipFET Product overview: NTHD4508NT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20 V, 4.1 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, 4.1 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTHD4508NT1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4508NT1 - 1232503-NTHD4508NT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4508NT1
1232503-NTHD4508NT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4508NT1 1232503-NTHD4508NT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232503-NTHD4508NT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1232503-NTHD4508NT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-NTHD4508NT1 1232503-NTHD4508NT1
Product Name N-Channel Dual 20 V 4.1 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4508NT1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 991336-DRV8886PWPR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
Power MOSFETs - SuperFAP-E3 Model: FMP07N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 6500 milliamps
View Details
 - BSZ0589NSATMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TSDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers