Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC080N03MSGATMA1 BSC080N03MSGATMA1

Description
BSC080N03 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
BSC080N03 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BSC080N03MSGATMA1 - Rochester Electronics
Newburyport, MA, United States
BSC080N03 - 12V-300V N-Channel Power MOSFET

BSC080N03 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC080N03MSGATMA1 - 100931-BSC080N03MSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC080N03MSGATMA1
100931-BSC080N03MSGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC080N03MSGATMA1 100931-BSC080N03MSGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 100931-BSC080N03MSGA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 53A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 2100pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 100931-BSC080N03MSGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta), 53A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 2100pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Single FETs, MOSFETs - BSC080N03MSGATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC080N03MSGATMA1CT-ND
Single FETs, MOSFETs BSC080N03MSGATMA1CT-ND
N-Channel 30V 13A (Ta), 53A (Tc) 2.5W (Ta), 35W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 30V 13A (Ta), 53A (Tc) 2.5W (Ta), 35W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
Single FETs, MOSFETs - BSC080N03MSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC080N03MSGATMA1TR-ND
Single FETs, MOSFETs BSC080N03MSGATMA1TR-ND
N-Channel 30V 13A (Ta), 53A (Tc) 2.5W (Ta), 35W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 30V 13A (Ta), 53A (Tc) 2.5W (Ta), 35W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
Singapore
30V 13A 53A MOSFET Transistor
278-BSC080N03MSGATMA1
30V 13A 53A MOSFET Transistor 278-BSC080N03MSGATMA1
MOSFET N-CH 30V 13A/53A TDSON Product overview: BSC080N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC080N03MSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13A/53A TDSON Product overview: BSC080N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC080N03MSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC080N03MSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC080N03MSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC080N03MSGATMA1
MOSFET N-CH 30V 13A/53A TDSON

MOSFET N-CH 30V 13A/53A TDSON

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSC080N03MSGATMA1 100931-BSC080N03MSGATMA1 BSC080N03MSGATMA1CT-ND 278-BSC080N03MSGATMA1 BSC080N03MSGATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC080N03MSGATMA1 Single FETs, MOSFETs 30V 13A 53A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TDSON8 SOT3; PG-TDSON-8 8-PowerTDFN Tape & Reel (TR) Surface Mount
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - Super J  MOS S2FD Model: FMC60N081S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0810 ohms
IDSS 37100 milliamps
View Details
CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
Single FETs, MOSFETs - BSC090N03MSGATMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
6 suppliers