onsemi Bipolar Transistor Arrays, Pre-Biased NSVBC143JPDXV6T1G

Description
TRANS PREBIAS 1NPN 1PNP SOT-563
Request a Quote
Description
TRANS PREBIAS 1NPN 1PNP SOT-563
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSVBC143JPDXV6T1G is a dual complementary bias resistor transistor in a SOT-563 package measuring 1.60 mm × 1.20 mm × 0.55 mm, integrating an NPN and PNP transistor with monolithic bias networks. It features a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and total device dissipation of 357 mW with one junction heated or 500 mW with both heated. The device is AEC-Q101 qualified, PPAP capable, and RoHS compliant. Input resistors are rated at 2.2 kΩ for the PNP and 47 kΩ for the NPN, with a resistor ratio of 0.047 and 1.0 respectively. Junction and storage temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The NSVBC143JPDXV6T1G is a dual complementary bias resistor transistor in a SOT-563 package measuring 1.60 mm × 1.20 mm × 0.55 mm, integrating an NPN and PNP transistor with monolithic bias networks. It features a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and total device dissipation of 357 mW with one junction heated or 500 mW with both heated. The device is AEC-Q101 qualified, PPAP capable, and RoHS compliant. Input resistors are rated at 2.2 kΩ for the PNP and 47 kΩ for the NPN, with a resistor ratio of 0.047 and 1.0 respectively. Junction and storage temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 488-NSVBC143JPDXV6T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-NSVBC143JPDXV6T1GTR-ND
Bipolar Transistor Arrays, Pre-Biased 488-NSVBC143JPDXV6T1GTR-ND
TRANS PREBIAS 1NPN 1PNP SOT-563

TRANS PREBIAS 1NPN 1PNP SOT-563

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-NSVBC143JPDXV6T1GTR-ND
Product Name Bipolar Transistor Arrays, Pre-Biased
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel Matched MOSFET Pair - ALD1101SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
4 suppliers