Qorvo RF JFET Transistors T2G6001528-SG

Description
RF JFET Transistors DC-6.0GHz 15 Watt 28V GaN
Description
RF JFET Transistors DC-6.0GHz 15 Watt 28V GaN
Datasheet
Datasheet Summary
Powered by GS/AI

The T2G6001528-SG is a 15 W GaN on SiC HEMT RF power transistor operating from DC to 6 GHz, designed for high-power amplification in radar, communications, and test instrumentation. It is housed in a flangeless package with a thermal resistance of 6.7 °C/W and operates at a drain voltage of 28 V with a typical quiescent drain current of 100 mA. The device achieves 17 W output power at 3.3 GHz with 15.5 dB linear gain and 72% drain efficiency under pulsed conditions. It meets RoHS standards and is lead-free. The maximum channel temperature is 225 °C, and it supports pulse operation with 100 µs width and 20% duty cycle.

Datasheet Summary
Powered by GS/AI

The T2G6001528-SG is a 15 W GaN on SiC HEMT RF power transistor operating from DC to 6 GHz, designed for high-power amplification in radar, communications, and test instrumentation. It is housed in a flangeless package with a thermal resistance of 6.7 °C/W and operates at a drain voltage of 28 V with a typical quiescent drain current of 100 mA. The device achieves 17 W output power at 3.3 GHz with 15.5 dB linear gain and 72% drain efficiency under pulsed conditions. It meets RoHS standards and is lead-free. The maximum channel temperature is 225 °C, and it supports pulse operation with 100 µs width and 20% duty cycle.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF JFET Transistors
T2G6001528-SG
RF JFET Transistors T2G6001528-SG
RF JFET Transistors DC-6.0GHz 15 Watt 28V GaN

RF JFET Transistors DC-6.0GHz 15 Watt 28V GaN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number T2G6001528-SG
Product Name RF JFET Transistors
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
View Details
2 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R020M1H - AIMDQ75R020M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
4 suppliers