30-V N-channel NexFET™ power MOSFET in an 8-pin VSON-CLIP package, measuring 5.00 mm × 6.00 mm, rated for continuous drain currents up to 100 A (package-limited) and operating junction temperatures from -55°C to 150°C. Features a drain-to-source on-resistance of 1.2 mΩ at VGS = 10 V and 1.4 mΩ at VGS = 4.5 V, with a total gate charge of 30 nC at 4.5 V. Rated for single-pulse avalanche energy of 500 mJ and meets RoHS standards. Package is available in 250-piece tape and reel for part number CSD17556Q5BT.
30V N-Channel NexFET Power MOSFETs 8-VSON-CLIP -55 to 150
N-Channel 30V 100A (Ta) 3.1W (Ta), 191W (Tc) Surface Mount 8-VSON-CLIP (5x6)
N-Channel 30V 100A (Ta) 3.1W (Ta), 191W (Tc) Surface Mount 8-VSON-CLIP (5x6)
N-Channel 30V 100A (Ta) 3.1W (Ta), 191W (Tc) Surface Mount 8-VSON-CLIP (5x6)
MOSFET N-CH 30V 100A 8VSON
MOSFET N-CH 30V 100A 8VSON
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | CSD17556Q5BT | 296-CSD17556Q5BTDKR-ND | CSD17556Q5BT | CSD17556Q5BT |
| Product Name | CSD17556Q5B 30V N-Channel NexFET Power MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 30 volts | 30 volts | ||
| rDS(on) | 0.0018 ohms | |||
| IDSS | 217000 milliamps | 100000 milliamps | ||
| QG | 28.5 nC |