Sensata Technologies Bridge Rectifiers M50100SB1000

Description
Bridge Rectifier Single Phase Standard 1kV Chassis Mount Module
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CC2574-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
CC2574-ND
Bridge Rectifiers CC2574-ND
Bridge Rectifier Single Phase Standard 1kV Chassis Mount Module

Bridge Rectifier Single Phase Standard 1kV Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1181192-M50100SB1000 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1181192-M50100SB1000
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1181192-M50100SB1000
Win Source Part Number: 1181192-M50100SB1000 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 10 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 100 A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 A Voltage - Peak Reverse (Max): 1 kV Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Sensata-Crydom Other Names: M50100SB1000-ND,CC25 74,2266-M50100SB1000 Base Product Number: M50100

Win Source Part Number: 1181192-M50100SB1000
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 10
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 100 A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 A
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Sensata-Crydom
Other Names: M50100SB1000-ND,CC2574,2266-M50100SB1000
Base Product Number: M50100

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - M50100SB1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
M50100SB1000
Discrete Semiconductor Products - Diodes - Bridge Rectifiers M50100SB1000
BRIDGE RECT 1P 1KV 100A MODULE

BRIDGE RECT 1P 1KV 100A MODULE

Supplier's Site
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
M50100SB1000
Discrete Semiconductor Modules M50100SB1000
Discrete Semiconductor Modules 100A 1000V BRIDGE MODULE POWER

Discrete Semiconductor Modules 100A 1000V BRIDGE MODULE POWER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number CC2574-ND 1181192-M50100SB1000 M50100SB1000 M50100SB1000
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Modules
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
2 suppliers
Discrete Semiconductor Products - 231296-BAR88-02LE6327 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia - 11N8487 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 10 amps
VRRM 120 volts
View Details