onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5123MNR2G NLAS5123MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 101142-NLAS5123MNR2G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 55MHz Charge Injection: 48pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Family Name: NLAS5123 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1 Ohm Case / Package: 6-WDFN (1.2x1.0) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 20ns, 15ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): DG2511DN-T1-E4; DG3157ADN-T1-E4; ISL54503IRUZ-T; DG3157BDN-T1-E4; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia , Philippines, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 101142-NLAS5123MNR2G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 55MHz Charge Injection: 48pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Family Name: NLAS5123 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1 Ohm Case / Package: 6-WDFN (1.2x1.0) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 20ns, 15ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): DG2511DN-T1-E4; DG3157ADN-T1-E4; ISL54503IRUZ-T; DG3157BDN-T1-E4; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia , Philippines, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5123MNR2G - 101142-NLAS5123MNR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5123MNR2G
101142-NLAS5123MNR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5123MNR2G 101142-NLAS5123MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 101142-NLAS5123MNR2G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 55MHz Charge Injection: 48pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Family Name: NLAS5123 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1 Ohm Case / Package: 6-WDFN (1.2x1.0) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 20ns, 15ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): DG2511DN-T1-E4; DG3157ADN-T1-E4; ISL54503IRUZ-T; DG3157BDN-T1-E4; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia , Philippines, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 101142-NLAS5123MNR2G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 55MHz
Charge Injection: 48pC
Crosstalk: -70dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm
Family Name: NLAS5123
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1 Ohm
Case / Package: 6-WDFN (1.2x1.0)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 20ns, 15ns
Channel Capacitance(CS off, CD off): 20pF
Max Leakage Current (IS off): 2nA
Alternative Parts (Cross-Reference): DG2511DN-T1-E4; DG3157ADN-T1-E4; ISL54503IRUZ-T; DG3157BDN-T1-E4;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia , Philippines, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5123MNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS5123MNR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAS5123MNR2G
SPDT, 1 CHANNEL, PDSO6

SPDT, 1 CHANNEL, PDSO6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 101142-NLAS5123MNR2G NLAS5123MNR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5123MNR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899681 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Specialized - IP4855CX25Z - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 2.5V ~ 5.5V
Package Type BGA; CSP; 25-XFBGA, WLCSP
View Details
3 suppliers
Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers