Allegro MicroSystems Inc. Latched Sink Driver, 32O/p, Lcc-44, Full Reel; Supply Voltage Min Allegro Microsystems A6832SEPTR-T

Description
LATCHED SINK DRIVER, 32O/P, LCC-44, FULL REEL; Supply Voltage Min:3V; Supply Voltage Max:15V; No. of Outputs:32Outputs; Output Voltage:40V; Output Current:125mA; Driver Case Style:LCC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet
Description
LATCHED SINK DRIVER, 32O/P, LCC-44, FULL REEL; Supply Voltage Min:3V; Supply Voltage Max:15V; No. of Outputs:32Outputs; Output Voltage:40V; Output Current:125mA; Driver Case Style:LCC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latched Sink Driver, 32O/p, Lcc-44, Full Reel; Supply Voltage Min Allegro Microsystems - 12X9023 - Newark, An Avnet Company
Chicago, IL, United States
Latched Sink Driver, 32O/p, Lcc-44, Full Reel; Supply Voltage Min Allegro Microsystems
12X9023
Latched Sink Driver, 32O/p, Lcc-44, Full Reel; Supply Voltage Min Allegro Microsystems 12X9023
LATCHED SINK DRIVER, 32O/P, LCC-44, FULL REEL; Supply Voltage Min:3V; Supply Voltage Max:15V; No. of Outputs:32Outputs; Output Voltage:40V; Output Current:125mA; Driver Case Style:LCC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

LATCHED SINK DRIVER, 32O/P, LCC-44, FULL REEL; Supply Voltage Min:3V; Supply Voltage Max:15V; No. of Outputs:32Outputs; Output Voltage:40V; Output Current:125mA; Driver Case Style:LCC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 12X9023
Product Name Latched Sink Driver, 32O/p, Lcc-44, Full Reel; Supply Voltage Min Allegro Microsystems
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details