Nexperia B.V. 60 V, 320 mA dual N-channel Trench MOSFET BSS138BKSH

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1.5 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1.5 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It features logic-level compatibility, very fast switching, ESD protection up to 1.5 kV, and is AEC-Q101 qualified. The device has a drain-source voltage rating of 60 V, a continuous drain current of 320 mA per transistor at 25°C, and a drain-source on-state resistance of 1 Ω to 1.6 Ω at V_{GS} = 10 V and I_D = 320 mA. Total power dissipation is 445 mW per device under standard mounting conditions. Operating junction temperature ranges from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It features logic-level compatibility, very fast switching, ESD protection up to 1.5 kV, and is AEC-Q101 qualified. The device has a drain-source voltage rating of 60 V, a continuous drain current of 320 mA per transistor at 25°C, and a drain-source on-state resistance of 1 Ω to 1.6 Ω at V_{GS} = 10 V and I_D = 320 mA. Total power dissipation is 445 mW per device under standard mounting conditions. Operating junction temperature ranges from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
60 V, 320 mA dual N-channel Trench MOSFET - BSS138BKSH - Nexperia B.V.
Nijmegen, Netherlands
60 V, 320 mA dual N-channel Trench MOSFET
BSS138BKSH
60 V, 320 mA dual N-channel Trench MOSFET BSS138BKSH
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1.5 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 1.5 kV
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-7841-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7841-6-ND
FET, MOSFET Arrays 1727-7841-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 320mA (Ta) 445mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 320mA (Ta) 445mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7841-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7841-2-ND
FET, MOSFET Arrays 1727-7841-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 320mA (Ta) 445mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 320mA (Ta) 445mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7841-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7841-1-ND
FET, MOSFET Arrays 1727-7841-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 320mA (Ta) 445mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 320mA (Ta) 445mW Surface Mount 6-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET BSS138BKS SC-88

MOSFET BSS138BKS SC-88

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138BKSH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138BKSH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138BKSH
MOSFET 2N-CH 60V 0.32A 6TSSOP

MOSFET 2N-CH 60V 0.32A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS138BKSH 1727-7841-6-ND BSS138BKSH BSS138BKSH
Product Name 60 V, 320 mA dual N-channel Trench MOSFET FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data