Texas Instruments CSD17303Q5 30V N Channel NexFET? Power MOSFET CSD17303Q5

Description
30V N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
30V N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30V N-Channel NexFET™ Power MOSFET in an 8-pin VSON-CLIP package, optimized for 5V gate drive applications with a drain-to-source on-resistance of 1.7 mΩ at VGS=8V and 2.0 mΩ at VGS=4.5V, a total gate charge of 18 nC at 4.5V, and an avalanche energy rating of 530 mJ. The device operates from -55°C to 150°C and meets RoHS compliance with Pb-free terminal plating.

Datasheet Summary
Powered by GS/AI

30V N-Channel NexFET™ Power MOSFET in an 8-pin VSON-CLIP package, optimized for 5V gate drive applications with a drain-to-source on-resistance of 1.7 mΩ at VGS=8V and 2.0 mΩ at VGS=4.5V, a total gate charge of 18 nC at 4.5V, and an avalanche energy rating of 530 mJ. The device operates from -55°C to 150°C and meets RoHS compliance with Pb-free terminal plating.

Suppliers

Company
Product
Description
Supplier Links
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Dallas, TX, United States
CSD17303Q5 30V N Channel NexFET? Power MOSFET
CSD17303Q5
CSD17303Q5 30V N Channel NexFET? Power MOSFET CSD17303Q5
30V N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

30V N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17303Q5 - 1030597-CSD17303Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17303Q5
1030597-CSD17303Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17303Q5 1030597-CSD17303Q5
Manufacturer: Texas Instruments Win Source Part Number: 1030597-CSD17303Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 32A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 3420pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 25A, 8V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1030597-CSD17303Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 3420pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 25A, 8V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 30V 32A MOSFET Transistor
278-CSD17303Q5
SMD 30V 32A MOSFET Transistor 278-CSD17303Q5
N-CH MOSFET 30V 32A 8-Pin SON Surface Mount Product overview: CSD17303Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17303Q5 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 32A 8-Pin SON Surface Mount Product overview: CSD17303Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17303Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-27232-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27232-2-ND
Single FETs, MOSFETs 296-27232-2-ND
N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27232-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27232-6-ND
Single FETs, MOSFETs 296-27232-6-ND
N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27232-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27232-1-ND
Single FETs, MOSFETs 296-27232-1-ND
N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
 - CSD17303Q5 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 30V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 30V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
 - CSD17303Q5 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 30V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 30V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17303Q5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17303Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17303Q5
CSD17303Q5 30V, N CHANNEL NEXFET

CSD17303Q5 30V, N CHANNEL NEXFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N Channel NexFET Power MOSFET

MOSFET 30V N Channel NexFET Power MOSFET

Buy Now Datasheet
Mosfet Transistor; Transistor Polarity Texas Instruments - 26AJ5567 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Transistor Polarity Texas Instruments
26AJ5567
Mosfet Transistor; Transistor Polarity Texas Instruments 26AJ5567
MOSFET TRANSISTOR; TRANSISTOR POLARITY:N; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

MOSFET TRANSISTOR; TRANSISTOR POLARITY:N; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17303Q5 1030597-CSD17303Q5 278-CSD17303Q5 296-27232-2-ND CSD17303Q5 CSD17303Q5 CSD17303Q5 26AJ5567
Product Name CSD17303Q5 30V N Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17303Q5 SMD 30V 32A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0026 ohms 0.0037 ohms
IDSS 200000 milliamps
QG 18 nC
Unlock Full Specs
to access all available technical data