IC SENSOR VAR RELUCT QUAD 24SOIC Product overview: NCV7001DWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-NCV7001DWG can be used for catalog matching and distributor lookup.
IC SENSOR VAR RELUCT QUAD 24SOIC
Win Source Part Number: 1345274-NCV7001DWG
Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Series: Automotive, AEC-Q100
Type: Variable Reluctance
Package: Tube
Standard Package: 30
Current - Supply: 24 mA
Mounting Type: Surface Mount
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV7001
Product Status: Obsolete
IC SENSOR VAR RELUCT QUAD 24SOIC
IC SENSOR VAR RELUCT QUAD 24SOIC
IC SENSOR VAR RELUCT QUAD 24SOIC
IC SENSOR VAR RELUCT QUAD 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-NCV7001DWG | NCV7001DWG-ND | 1345274-NCV7001DWG | NCV7001DWG | NCV7001DWG | NCV7001DWG | NCV7001DWG |
| Product Name | Quad Interface Transceiver IC | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Storage Interface | Sensor Interface | Variable Reluctance | Sensor Interface |