ADM1025ARQ -- INTERFACE - SPECIALIZED
Rochester Electronics
Interface - Specialized
ADM1025ARQ
Description
PC HARDWARE MONITOR ASIC
-
Lingto Electronic Limited
Datasheet
Description
PC HARDWARE MONITOR ASIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ADM1025ARQ |
|
Product Name
|
Interface - Specialized |
|
Technology
|
I2C; I²C
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-20 to 85 C (-4 to 185 F)
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 3V
Operating Temperature
-20 C (-4 F)
Pins
18 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Supply Voltage
Other; 2.8 V ~ 3.465 V
Operating Temperature
0 to 115 C (32 to 239 F)
Package Type
QFP; PG-BFQFP-128
View Details
5 suppliers